location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline Design Tablet TB-5300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15356
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:09:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless 2000 lpi 140 x 100 mm
  • - Device interface: USB
  • - Buttons quantity: 28
  • - Pen included
Long product name Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB :
The long product name of Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fun tablet with 140 x 100 mm working space for doodling, sketching, drawing and colouring
More>>>
Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB:
The official description of Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fun tablet. 140 x 100 mm work space. Pressure sensitive pen. 28 programmable soft buttons. Trace sheet included.

Short summary description Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB:
This short summary of the Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Slimline Design Tablet TB-5300, Wireless, 2000 lpi, 140 x 100 mm, USB, Windows Vista, XP, 2000, 430 g

Long summary description Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB:
This is an auto-generated long summary of Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB based on the first three specs of the first five spec groups.

Trust Slimline Design Tablet TB-5300. Connectivity technology: Wireless, Resolution: 2000 lpi, Working area: 140 x 100 mm. Compatible operating systems: Windows Vista, XP, 2000. Tablet weight: 430 g. Package weight: 740 g. Package dimensions (WxDxH): 270 x 45 x 270 mm, Minimum system requirements: Windows Vista, XP or 2000. USB port.

Tablet
Resolution *
2000 lpi
Working area *
140 x 100 mm
Device interface *
USB
Buttons quantity
28
Connectivity technology *
Wireless
Pen
Pen included *
Yes
Pressure levels
512
Features
Compatible operating systems
Windows Vista, XP, 2000
Weight & dimensions
Tablet weight
430 g
Packaging data
Package weight
740 g
Mouse
Mouse included
No
Technical details
Contents
Tablet with transparent trace sheet attached. Pen. 3 pen tips. Pen-tip removal tool. AAA battery. CD-ROM with software. User’s guide.
Other features
Package dimensions (WxDxH)
270 x 45 x 270 mm
Minimum system requirements
Windows Vista, XP or 2000. USB port.
Tablet included
Yes
Brand Image Product code Product Stock Price from
Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB
(show image)
16447 Slimline Sketch Tablet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)