location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Bull Racing Wireless Full-size Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16441
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:13:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 800 DPI Blue
  • - RF Wireless 15 m
  • - Buttons quantity: 6
Long product name Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI :
The long product name of Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Red Bull Racing Wireless Full-size Mouse
More>>>
Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI:
The official description of Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features
- High precision 6 button wireless laser mouse with small USB receiver and tilt scroll wheel
- Ergonomic design with rubber side inlays for a firm grip
- 2.4 GHz wireless operation for smooth and immediate mouse response with a range up to 15 meters
- Accurate and high precision laser sensor that works on almost all surfaces
- Smart link technology: easy automatic wireless connection
- Extra long battery life due to latest power saving technology
- Special button to switch sensitivity to 800 and 1600 dpi
- Software included for programming buttons

Short summary description Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI:
This short summary of the Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Red Bull Racing Wireless Full-size Mouse, Laser, RF Wireless, 800 DPI, Blue

Long summary description Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI:
This is an auto-generated long summary of Trust Red Bull Racing Wireless Full-size mouse RF Wireless Laser 800 DPI based on the first three specs of the first five spec groups.

Trust Red Bull Racing Wireless Full-size Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 6. Product colour: Blue

Brand Image Product code Product Stock Price from
Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI
(show image)
16550 GXT14S Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mimo mouse USB Type-A BlueTrack Trust Mimo mouse USB Type-A BlueTrack
(show image)
16613 Mimo Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-7700R US mouse RF Wireless Laser 800 DPI Trust MI-7700R US mouse RF Wireless Laser 800 DPI
(show image)
15544 MI-7700R US 0.00
(excl. VAT)
0 (incl. VAT)