location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Notebook Carry Bag - Pink, BG-3510Rp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15845
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:10:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.1 cm (15.4") Pink
  • - Nylon
  • - 900 g
Long product name Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase :
The long product name of Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4" Notebook Carry Bag - Pink, BG-3510Rp
More>>>
Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase:
The official description of Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Compact storage and carry bag for your notebook and peripherals in attractive colour.
- Padded interior to protect your hardware.
- Large main compartment (320 x 410 x 80 mm) to fit most notebooks with screens up to 15.4".
- Convenient extra compartments to store your power supply, cables, peripherals, etc.
- Dual zippers and Velcro fasteners to ensure easy access and secure storage.
- Durable and adjustable shoulder-strap to ensure easy access and comfortable carrying.

Short summary description Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase:
This short summary of the Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp, Briefcase, 39.1 cm (15.4"), 900 g

Long summary description Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase:
This is an auto-generated long summary of Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39.1 cm (15.4") Briefcase based on the first three specs of the first five spec groups.

Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 900 g

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Pink
Weight & dimensions
Weight
900 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
410 x 80 x 320 mm
Package weight
1.14 kg
Other features
Package dimensions (WxDxH)
330 x 90 x 410 mm
Contents
Notebook carry bag.
Brand Image Product code Product Stock Price from
Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39.1 cm (15.4") Briefcase Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39.1 cm (15.4") Briefcase
(show image)
15844 15.4" Notebook Carry Bag - Blue, BG-3510Rp 0.00
(excl. VAT)
0 (incl. VAT)
Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39.1 cm (15.4") Briefcase Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39.1 cm (15.4") Briefcase
(show image)
15843 15.4" Notebook Carry Bag - Red, BG-3510Rp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)