Bullet Points Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Briefcase 39.1 cm (15.4") Black
- - Nylon
- - 590 g
Long product name Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black
:
The long product name of Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Storage and carry bag for 16" notebooks and peripherals
More>>>
Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black:
The official description of Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Storage and carry bag for 16" notebook and peripherals. Large main compartment (45 x 385 x 315 mm) to fit most notebooks with screens up to 16". Padded interior to protect your notebook. Extra compartments to store your iPod, MP3 player, PDA, power supply, etc.. High strength fabric for heavy duty use. Dual metal zippers and velcro fasteners. Durable and adjustable shoulder strap.
Short summary description Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black:
This short summary of the Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.
Trust 15.4" Notebook Carry Bag Classic BG-3350Cp, Briefcase, 39.1 cm (15.4"), 590 g
Long summary description Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Trust 15.4" Notebook Carry Bag Classic BG-3350Cp 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.
Trust 15.4" Notebook Carry Bag Classic BG-3350Cp. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 590 g