location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750VA UPS PW-4075T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14950
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA :
The long product name of Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

750VA UPS PW-4075T
More>>>
Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA:
The official description of Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- Reliable 750 VA UPS mains power protector for office and home usage.
- Avoid damaging hardware, extra work and save your important data when mains power is down.
- 20.000 Euro warranty on connected equipment (Check conditions for details).
- 2 battery protected outputs, up to 35 minutes of back up time (depending on load).
- In total 3 surge protected outputs for PC, monitor and other important peripherals.
- Extra reliability for connected devices thanks to RFI filter, surge protection, AVR function and modem/fax/phone protection.
- Clear optical and acoustic indicators for power source and low battery.

Short summary description Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA:
This short summary of the Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 750VA UPS PW-4075T, 0.75 kVA, 150 J, 35 min, Black, 105 x 338 x 147 mm, RJ-11

Long summary description Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA:
This is an auto-generated long summary of Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA based on the first three specs of the first five spec groups.

Trust 750VA UPS PW-4075T. Output power capacity: 0.75 kVA, Surge energy rating: 150 J. Typical backup time at half load: 35 min. Product colour: Black. Dimensions (WxDxH): 105 x 338 x 147 mm, I/O ports: RJ-11

Features
Output power capacity *
0.75 kVA
Surge energy rating
150 J
Battery
Typical backup time at half load
35 min
Design
Product colour *
Black
Other features
I/O ports
RJ-11
Dimensions (WxDxH)
105 x 338 x 147 mm
Brand Image Product code Product Stock Price from
Trust 500VA UPS PW-4050T uninterruptible power supply (UPS) 0.5 kVA Trust 500VA UPS PW-4050T uninterruptible power supply (UPS) 0.5 kVA
(show image)
14948 500VA UPS PW-4050T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA
(show image)
14938 950VA UPS PW-4095T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA
(show image)
14949 600VA UPS PW-4060T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 500VA UPS PW-4050T uninterruptible power supply (UPS) 0.5 kVA Trust 500VA UPS PW-4050T uninterruptible power supply (UPS) 0.5 kVA
(show image)
14422 500VA UPS PW-4050T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA
(show image)
14951 1200VA Management UPS PW-4120M 0.00
(excl. VAT)
0 (incl. VAT)
Trust UPS PW-4080T 800VA uninterruptible power supply (UPS) 0.8 kVA Trust UPS PW-4080T 800VA uninterruptible power supply (UPS) 0.8 kVA
(show image)
14397 UPS PW-4080T 800VA 0.00
(excl. VAT)
0 (incl. VAT)
Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA
(show image)
14303 UPS 1000 Management PW-4105 0.00
(excl. VAT)
0 (incl. VAT)
Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA
(show image)
14396 600VA UPS PW-4060T 0.00
(excl. VAT)
0 (incl. VAT)