Trust logo

Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51651
Info modified on:
08 Feb 2024, 14:07:29
Warranty:
2 years
Long product name Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA:

950VA UPS PW-4095T

Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA:

Key features:

- Reliable 950 VA UPS mains power protector for office and home usage.
- Avoid damaging hardware, extra work and save your important data when mains power is down.
- 20.000 Euro warranty on connected equipment (Check conditions for details).
- 2 battery protected outputs, up to 45 minutes of back up time (depending on load).
- In total 3 surge protected outputs for PC, monitor and other important peripherals.
- Extra reliability for connected devices thanks to RFI filter, surge protection, AVR function and modem/fax/phone protection.
- Clear optical and acoustic indicators for power source and low battery.

Short summary description Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA:

Trust 950VA UPS PW-4095T, 0.95 kVA, 150 J, 45 min, Black, 105 x 338 x 147 mm, RJ-11

Long summary description Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA:

Trust 950VA UPS PW-4095T. Output power capacity: 0.95 kVA, Surge energy rating: 150 J. Typical backup time at full load: 45 min. Product colour: Black. Dimensions (WxDxH): 105 x 338 x 147 mm, I/O ports: RJ-11

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.