Trust logo

Trust 2.1 SP-3300M UK speaker set 20 W 2.1 channels

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20332
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Trust 2.1 SP-3300M UK speaker set 20 W 2.1 channels:

Trust 2.1 Speaker Set SP-3300M UK, 2.1 channels, 20 W, 190 x 158 x 132 mm, 60 x 65 x 24 mm

Long summary description Trust 2.1 SP-3300M UK speaker set 20 W 2.1 channels:

Trust 2.1 Speaker Set SP-3300M UK. Audio output channels: 2.1 channels, RMS rated power: 20 W. Subwoofer dimensions (WxHxD): 190 x 158 x 132 mm. Dimensions (WxDxH): 60 x 65 x 24 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.