Trust PW-5110, 370 W, 230 V, 24 pin, 4-pin 12V2, ATX, 37 dB, CE, LVD
Trust PW-5110. Total power: 370 W, AC input voltage: 230 V. Connector(s): 24 pin, 4-pin 12V2. Power supply unit (PSU) form factor: ATX, Noise level: 37 dB. Certification: CE, LVD. Dimensions (WxDxH): 150 x 125 x 85 mm