location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 30-in-1 USB2 CR-1300p card reader USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30-in-1 USB2 Card Reader CR-1300p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14791
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Trust 30-in-1 USB2 CR-1300p card reader USB 2.0 :
The long product name of Trust 30-in-1 USB2 CR-1300p card reader USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30-in-1 USB2 Card Reader CR-1300p
More>>>
Trust 30-in-1 USB2 CR-1300p card reader USB 2.0:
The official description of Trust 30-in-1 USB2 CR-1300p card reader USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Externe USB 2.0 kaartlezer met ondersteuning voor 30 verschillende geheugenkaarten.
- Snelle en eenvoudige manier voor het lezen en opslaan van documenten, bestanden, foto´s en muziek van en naar uw computer.
- Geschikt voor USB 2.0 met hoge USB datatransmissiesnelheid van maximaal 480Mbps.
- Tevens geschikt voor USB 1.1

Short summary description Trust 30-in-1 USB2 CR-1300p card reader USB 2.0:
This short summary of the Trust 30-in-1 USB2 CR-1300p card reader USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 30-in-1 USB2 Card Reader CR-1300p, MS Duo, MS Pro, MS Pro Duo, SD, XD, USB 2.0, 80 x 66 x 16 mm, Windows ME, 2000, XP, XP x64 USB (USB 2.0)

Long summary description Trust 30-in-1 USB2 CR-1300p card reader USB 2.0:
This is an auto-generated long summary of Trust 30-in-1 USB2 CR-1300p card reader USB 2.0 based on the first three specs of the first five spec groups.

Trust 30-in-1 USB2 Card Reader CR-1300p. Compatible memory cards: MS Duo, MS Pro, MS Pro Duo, SD, XD. Interface type: USB 2.0. Dimensions (WxDxH): 80 x 66 x 16 mm, Minimum system requirements: Windows ME, 2000, XP, XP x64 USB (USB 2.0)

Performance
Compatible memory cards *
MS Duo, MS Pro, MS Pro Duo, SD, XD
Ports & interfaces
Interface type *
USB 2.0
Other features
Dimensions (WxDxH)
80 x 66 x 16 mm
Minimum system requirements
Windows ME, 2000, XP, XP x64 USB (USB 2.0)
Technical details
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:35:49
Uk has collected 1 expert review for Trust 30-in-1 USB2 CR-1300p card reader USB 2.0 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%