Trust logo

Trust 4-Port USB2 Powered Hub HU-5440 UK 480 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17754
Info modified on:
04 Apr 2019, 06:34:09
Short summary description Trust 4-Port USB2 Powered Hub HU-5440 UK 480 Mbit/s:

Trust 4-Port USB2 Powered Hub HU-5440 UK, 480 Mbit/s, Windows 98SE/ME/2000/XP/XP x64, 28 x 101 x 25 mm, 110-240V AC

Long summary description Trust 4-Port USB2 Powered Hub HU-5440 UK 480 Mbit/s:

Trust 4-Port USB2 Powered Hub HU-5440 UK. Data transfer rate: 480 Mbit/s. Compatible operating systems: Windows 98SE/ME/2000/XP/XP x64. Dimensions (WxDxH): 28 x 101 x 25 mm, Power requirements: 110-240V AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.