Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook BG-4500p backpack Grey Nylon

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Backpack BG-4500p
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14035
Category
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36008
This statistic is based on the 96818 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94638 free Open Icecat users.
Info modified on: 23 Nov 2020 15:43:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Trust Notebook BG-4500p backpack Grey Nylon :
The short editorial description of Trust Notebook BG-4500p backpack Grey Nylon

Notebook Backpack BG-4500p
More>>>
Trust Notebook BG-4500p backpack Grey Nylon:
The official marketing text of Trust Notebook BG-4500p backpack Grey Nylon as supplied by the manufacturer

- Durable and stylish backpack for storing notebook, peripherals and accessories; fits notebooks with screens up to 15.4"
- High capacity main compartment with large dual zipper opening and two side openings for quick access
- Front pocket with line-out porthole for headphones, ideal for your discman or MP3 player
- Extra interior pockets for cell phone, disks, pens, business cards, CD's/DVD's, etc.
- Ergonomically shaped pads for lumbar support; adjustable padded shoulder straps and waist strap

Short summary description Trust Notebook BG-4500p backpack Grey Nylon:
This short summary of the Trust Notebook BG-4500p backpack Grey Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Backpack BG-4500p, 39.1 cm (15.4"), Notebook compartment, Nylon

Long summary description Trust Notebook BG-4500p backpack Grey Nylon:
This is an auto-generated long summary of Trust Notebook BG-4500p backpack Grey Nylon based on the first three specs of the first five spec groups.

Trust Notebook Backpack BG-4500p. Product main colour: Grey, Material: Nylon, Maximum screen size: 39.1 cm (15.4"). Package dimensions (WxDxH): 304 x 409 x 336 mm

Features
Product main colour *
Grey
Material *
Nylon
Notebook compartment
Yes
Features
Maximum screen size
39.1 cm (15.4")
Packaging data
Package dimensions (WxDxH)
304 x 409 x 336 mm