Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Carry Bag DeLuxe 700L-17 notebook case 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Carry Bag DeLuxe 700L-17
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14034
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTrust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9965
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust Notebook Carry Bag DeLuxe 700L-17 notebook case 43.2 cm (17") Black :
The short editorial description of Trust Notebook Carry Bag DeLuxe 700L-17 notebook case 43.2 cm (17") Black

700L-17 NOTEBOOK CARRY BAG DELUXE
More>>>
Short summary description Trust Notebook Carry Bag DeLuxe 700L-17 notebook case 43.2 cm (17") Black:
This short summary of the Trust Notebook Carry Bag DeLuxe 700L-17 notebook case 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Carry Bag DeLuxe 700L-17, 43.2 cm (17"), Black

Long summary description Trust Notebook Carry Bag DeLuxe 700L-17 notebook case 43.2 cm (17") Black:
This is an auto-generated long summary of Trust Notebook Carry Bag DeLuxe 700L-17 notebook case 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Trust Notebook Carry Bag DeLuxe 700L-17. Maximum screen size compatibility: 43.2 cm (17"), Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details