Trust logo

Trust FireWire 800 DV PCI Kit interface cards/adapter

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19319
Info modified on:
08 Feb 2024, 14:04:10
Short summary description Trust FireWire 800 DV PCI Kit interface cards/adapter:

Trust FireWire 800 DV PCI Kit, 800 Mbit/s, CD-ROM with software and user's manual, IEEE 1394B, PC, Mac, Pentium 500 MHz CPU or Mac G3 (for DV editing) One free PCI slot (PCI-64 recommended) 128 MB of..., Windows 98SE, ME, 2000, XP or Mac OS X (10.2.4 or higher)

Long summary description Trust FireWire 800 DV PCI Kit interface cards/adapter:

Trust FireWire 800 DV PCI Kit. Data transfer rate: 800 Mbit/s, Bundled software: CD-ROM with software and user's manual, Data link protocols: IEEE 1394B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.