Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT) wireless access point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13597
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTrust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5698
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 15 May 2019 10:32:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT) wireless access point :
The short editorial description of Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT) wireless access point

Trust SpeedShare Home Wireless Web Station (Router & Access Point)
More>>>
Short summary description Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT) wireless access point:
This short summary of the Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT) wireless access point data-sheet is auto-generated and uses the product title and the first six key specs.

Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT), 2.4 - 2.497 GHz, Auto select data rate for optimized reliability and transmission range, Downwards compatible with 11Mbps universal IEEE 802.11b wireless data protocol, External, 200 x 170 x 60 mm, Data transfer speed up to 44 Mbps (IEEE 802.11b+)

Long summary description Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT) wireless access point:
This is an auto-generated long summary of Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT) wireless access point based on the first three specs of the first five spec groups.

Trust SPEEDSHARE HOME WIRELESS WEB STATION (ROUTER & ACCESS POINT). Frequency band: 2.4 - 2.497 GHz. Management protocols: Auto select data rate for optimized reliability and transmission range, Data link protocols: Downwards compatible with 11Mbps universal IEEE 802.11b wireless data protocol. Antenna type: External. Dimensions (WxDxH): 200 x 170 x 60 mm. Supported data transfer rates: Data transfer speed up to 44 Mbps (IEEE 802.11b+), Indoor range: 30 - 100 m, Networking features: 4 UTP/STP router connections with 10/100MB auto switching

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details