Trust logo

Trust Vibraforce Steering Wheel GM-3300

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85417
Info modified on:
08 Feb 2024, 14:02:59
Short summary description Trust Vibraforce Steering Wheel GM-3300:

Trust Vibraforce Steering Wheel GM-3300, 64 MB, MMX 166, 255 x 320 x 280 mm, -DirectX 8.0 -Game compatible with DirectX 8.0, Windows 98SE, ME, 2000/XP

Long summary description Trust Vibraforce Steering Wheel GM-3300:

Trust Vibraforce Steering Wheel GM-3300. Minimum RAM: 64 MB, Minimum processor: MMX 166. Dimensions (WxDxH): 255 x 320 x 280 mm, Minimum system requirements: -DirectX 8.0 -Game compatible with DirectX 8.0, Compatible operating systems: Windows 98SE, ME, 2000/XP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.