Trust logo

Trust 235A modem 8000 Kbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14245
Info modified on:
07 Oct 2024, 16:27:05
Warranty:
two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 235A modem 8000 Kbit/s:

235A SPEEDLINK ADSL WEB MODEM

Trust 235A modem 8000 Kbit/s:

USB (A)DSL Modem for use with analogue phone lines.

Quick connection: external USB model. Internet via (A)DSL/DSL: high speed, continuously online, low fixed rates, simultaneous telephone and Internet use. Easy to install and configure, full Windows Plug & Play. Works with all major European Internet Providers.

Short summary description Trust 235A modem 8000 Kbit/s:

Trust 235A, 8000 Kbit/s, USB, Protocols support: * RFC 1483; Routed IP over ATM / Ethernet over ATM * RFC 2364; PPP over ATM..., 1 Mbit/s, 8 Mbit/s, PC

Long summary description Trust 235A modem 8000 Kbit/s:

Trust 235A. Modem speed: 8000 Kbit/s, Interface: USB. Data link protocols: Protocols support: * RFC 1483; Routed IP over ATM / Ethernet over ATM * RFC 2364; PPP over ATM..., Upstream data rate: 1 Mbit/s, Downstream data rate: 8 Mbit/s. Compatibility: PC. Minimum system requirements: Intel Pentium-II 233 MMX CPU One free USB Port 32 MB of system memory 50 MB free HDD space ..., Compatible operating systems: Windows 98SE / 2000 / ME / XP. Depth: 120 mm, Height: 28 mm, Width: 85 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.