Trust logo

Trust 5.1 Surround Sound Card SC-5200 Internal 5.1 channels PCI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98368
Info modified on:
10 Mar 2025, 22:36:56
Short summary description Trust 5.1 Surround Sound Card SC-5200 Internal 5.1 channels PCI:

Trust 5.1 Surround Sound Card SC-5200, 5.1 channels, Internal, 32 bit, 120 dB, PCI

Long summary description Trust 5.1 Surround Sound Card SC-5200 Internal 5.1 channels PCI:

Trust 5.1 Surround Sound Card SC-5200. Audio output channels: 5.1 channels, Audio quality: 32 bit, Line-out Signal-to-Noise Ratio (SNR): 120 dB. Host interface: PCI. Minimum RAM: 32 MB. Weight: 250 g, Width: 120 mm, Height: 135 mm. Minimum storage drive space: 8 MB

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.