Trust PREDATOR TH400, PC, Wired, 600 g, 210 x 155 x 205 mm, Microsoft Windows 98, ME, 2000, XP
Trust PREDATOR TH400. Gaming platforms supported: PC. Connectivity technology: Wired. Weight: 600 g. Dimensions (WxDxH): 210 x 155 x 205 mm, Compatible operating systems: Microsoft Windows 98, ME, 2000, XP