Trust logo

Trust Wireless Tablet 100-V2 graphic tablet 3048 lpi 101 x 76 mm USB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107494
Info modified on:
08 Feb 2024, 14:02:05
Short summary description Trust Wireless Tablet 100-V2 graphic tablet 3048 lpi 101 x 76 mm USB:

Trust Wireless Tablet 100-V2, 3048 lpi, 101 x 76 mm, USB, Windows 98/ ME/ 2000 or XP , CD-ROM with drivers, software and user's manual CD-ROM with application software , 223 x 200 x 15 mm

Long summary description Trust Wireless Tablet 100-V2 graphic tablet 3048 lpi 101 x 76 mm USB:

Trust Wireless Tablet 100-V2. Resolution: 3048 lpi, Working area: 101 x 76 mm, Device interface: USB. Compatible operating systems: Windows 98/ ME/ 2000 or XP . Bundled software: CD-ROM with drivers, software and user's manual CD-ROM with application software . Dimensions (WxDxH): 223 x 200 x 15 mm, Minimum system requirements: Pentium 200 MHz MMX CPU USB port 32 MB of system memory 50 MB free HDD space CD-ROM drive

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.