Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 27U Freestanding rack 400 kg
- - Frame type: Open
- - Steel
- - Grey
Long product name Triton RSX-27-XD8-CXX-A1 rack cabinet 27U Freestanding rack Grey
:
Open frame, Double Section, 400kg Max, Steel, 27U
The long product name of Triton RSX-27-XD8-CXX-A1 rack cabinet 27U Freestanding rack Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Open frame, Double Section, 400kg Max, Steel, 27U
More>>>
Short summary description Triton RSX-27-XD8-CXX-A1 rack cabinet 27U Freestanding rack Grey:
This short summary of the Triton RSX-27-XD8-CXX-A1 rack cabinet 27U Freestanding rack Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Triton RSX-27-XD8-CXX-A1, Freestanding rack, 27U, 400 kg, Adjustable feet, 32.9 kg, Grey
Long summary description Triton RSX-27-XD8-CXX-A1 rack cabinet 27U Freestanding rack Grey:
This is an auto-generated long summary of Triton RSX-27-XD8-CXX-A1 rack cabinet 27U Freestanding rack Grey based on the first three specs of the first five spec groups.
Triton RSX-27-XD8-CXX-A1. Type: Freestanding rack, Rack capacity: 27U, Maximum weight capacity: 400 kg, Adjustable feet. Weight: 32.9 kg. Product colour: Grey