location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Triton Check ‘Triton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RSX-27-XD6-CXX-A1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RSX-27-XD6-CXX-A1 show
Show alternative article codes used in the online market place
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Triton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Triton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:20:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 27U Freestanding rack 400 kg
  • - Frame type: Open
  • - Steel
  • - Grey
Long product name Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey :
The long product name of Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Open frame, Double Section, 400kg Max, Steel, 27U
More>>>
Short summary description Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey:
This short summary of the Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Triton RSX-27-XD6-CXX-A1, Freestanding rack, 27U, 400 kg, Adjustable feet, 29.7 kg, Grey

Long summary description Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey:
This is an auto-generated long summary of Triton RSX-27-XD6-CXX-A1 rack cabinet 27U Freestanding rack Grey based on the first three specs of the first five spec groups.

Triton RSX-27-XD6-CXX-A1. Type: Freestanding rack, Rack capacity: 27U, Maximum weight capacity: 400 kg, Adjustable feet. Weight: 29.7 kg. Product colour: Grey

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)