Tristar YM-2603 Ice cream maker, Gel canister ice cream maker, 0.8 L, 1 bowls, Silver, 20 min, 7 W
Tristar YM-2603 Ice cream maker. Product type: Gel canister ice cream maker, Bowl capacity: 0.8 L, Number of bowls: 1 bowls. Power: 7 W. Material: Plastic, Ice cream type: Ice cream, Yoghurt. Package dimensions (WxDxH): 205 x 205 x 270 mm