Tristar logo

Tristar WR-7512 Wine cooler dual zone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132217
Info modified on:
29 Jun 2024, 11:42:36
End of life date:
25 Jun 2024
Short summary description Tristar WR-7512 Wine cooler dual zone:

Tristar WR-7512 Wine cooler dual zone, Thermoelectric wine cooler, Freestanding, 12 bottle(s), Interior light, SN-N, Black

Long summary description Tristar WR-7512 Wine cooler dual zone:

Tristar WR-7512 Wine cooler dual zone. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 12 bottle(s), Product type: Thermoelectric wine cooler, Temperature range (zone 1): 7 - 18 °C. Control type: Touch, Display type: LED. Annual energy consumption: 193 kWh. Width: 254 mm, Depth: 515 mm, Height: 715 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.