Tristar logo

Tristar VE-5887 Mist fan

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109823
Info modified on:
29 Jun 2024, 11:42:34
End of life date:
25 Jun 2024
Short summary description Tristar VE-5887 Mist fan:

Tristar VE-5887 Mist fan, Household blade fan, Black, Stainless steel, Floor, 65 dB, 1150 RPM, 40 cm

Long summary description Tristar VE-5887 Mist fan:

Tristar VE-5887 Mist fan. Type: Household blade fan, Product colour: Black, Stainless steel, Placement: Floor. Power source type: AC, Power consumption (typical): 95 W, AC input voltage: 220 - 240 V. Weight: 9.1 kg. Package width: 462 mm, Package depth: 333 mm, Package height: 682 mm. Products per intermodal container (20ft): 244 pc(s), Products per intermodal container (40ft): 510 pc(s), Products per intermodal container (40ft, HC): 590 pc(s)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.