Tristar SZ-1920 Vacuum Cleaner Bagged, 700 W, Cylinder vacuum, Dry, Dust bag, 2 L, 80 dB
Tristar SZ-1920 Vacuum Cleaner Bagged. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Noise level: 80 dB. Product colour: Blue, White