Tristar SZ-1912 Vacuum cleaner, 2400 W, Cylinder vacuum, Dry, Combi, 4.5 L, HEPA
Tristar SZ-1912 Vacuum cleaner. Maximum input power: 2400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Combi, Dust capacity: 4.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product colour: Red