Tristar SM-6000 Sewing machine, White, Automatic sewing machine, Sewing, Buttons, Rotary, Electric, 9 W
Tristar SM-6000 Sewing machine. Product colour: White, Type: Automatic sewing machine, Sewing machine functions: Sewing. Power supply type: Electric, Power: 9 W, AC input voltage: 220 - 240 V