Tristar OV-1416 Oven, 19 L, Black, White, Freestanding, Rotary, Mechanical, Power
Tristar OV-1416 Oven. Oven net capacity: 19 L, Product colour: Black, White, Appliance placement: Freestanding. Weight: 5.8 kg. Package width: 490 mm, Package depth: 360 mm, Package height: 340 mm