Tristar logo

Tristar MX-4182 Kitchen machine

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99007
Info modified on:
14 Mar 2024, 19:25:39
End of life date:
01 Mar 2020
Short summary description Tristar MX-4182 Kitchen machine:

Tristar MX-4182 Kitchen machine, 3.5 L, Red, Stainless steel, Rotary, Stainless steel, 600 W, 265 mm

Long summary description Tristar MX-4182 Kitchen machine:

Tristar MX-4182 Kitchen machine. Bowl capacity: 3.5 L, Product colour: Red, Stainless steel, Control type: Rotary. Bowl material: Stainless steel. Power: 600 W. Width: 265 mm, Depth: 342 mm, Height: 410 mm. Package weight: 4.5 kg

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.