Tristar logo

Tristar KB-7224 Cool box

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94581
Info modified on:
07 Apr 2025, 13:20:29
Short summary description Tristar KB-7224 Cool box:

Tristar KB-7224 Cool box, Blue, 24 L, 16 °C, Electric, 12 V, 380 mm

Long summary description Tristar KB-7224 Cool box:

Tristar KB-7224 Cool box. Product colour: Blue. Capacity: 24 L. Power source: Electric, DC input voltage: 12 V. Width: 380 mm, Depth: 228 mm, Height: 590 mm. Package width: 380 mm, Package depth: 228 mm, Package height: 590 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.