Tristar HD-2399 Automatic rotating curling iron, Automatic curling iron, Warm, 130 °C, 230 °C, Black, LCD
Tristar HD-2399 Automatic rotating curling iron. Type: Automatic curling iron, Technology: Warm, Temperature (min): 130 °C. Product colour: Black. Display type: LCD. Power: 20 W, AC input voltage: 110-240 V. Package dimensions (WxDxH): 34.5 x 75 x 12 mm