Tristar logo

Tristar GR-2841 Contact grill

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63152
Info modified on:
29 Jun 2024, 11:42:27
End of life date:
25 Jun 2024
Short summary description Tristar GR-2841 Contact grill:

Tristar GR-2841 Contact grill, Black, Silver, Stainless steel, Rectangular, Griddle, 280 x 190 mm, Hinged lid, Locking lid

Long summary description Tristar GR-2841 Contact grill:

Tristar GR-2841 Contact grill. Product colour: Black, Silver, Housing material: Stainless steel, Form factor: Rectangular. Power: 1000 W. Weight: 2 kg. Package width: 350 mm, Package depth: 290 mm, Package height: 120 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.