Tristar logo

Tristar GR-2650 Contact grill

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135118
Info modified on:
01 Jul 2024, 14:14:12
Short summary description Tristar GR-2650 Contact grill:

Tristar GR-2650 Contact grill, Black, Stainless steel, Rectangular, Griddle, 225 x 140 mm, Hinged lid, Locking lid, Power

Long summary description Tristar GR-2650 Contact grill:

Tristar GR-2650 Contact grill. Product colour: Black, Stainless steel, Form factor: Rectangular, Top surface type: Griddle. Power: 700 W. Weight: 1.2 kg. Package width: 243 mm, Package depth: 288 mm, Package height: 107 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.