Tristar logo

Tristar FR-6989 Crispy Fryer

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165052
Info modified on:
29 Jun 2024, 11:42:26
End of life date:
25 Jun 2024
Short summary description Tristar FR-6989 Crispy Fryer:

Tristar FR-6989 Crispy Fryer, 3.5 L, 80 °C, 200 °C, 30 min, Single, Black, Silver

Long summary description Tristar FR-6989 Crispy Fryer:

Tristar FR-6989 Crispy Fryer. Capacity: 3.5 L, Temperature (min): 80 °C, Temperature (max): 200 °C. Construction type: Single, Product colour: Black, Silver, Control type: Rotary. Power: 1500 W. Weight: 3.64 kg. Package width: 310 mm, Package depth: 310 mm, Package height: 373 mm

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.