Tristar CP-2262 Citrus juicer, Black, Silver, 20 W, 220-240 V, 50 Hz, 697 g, 157 mm
Tristar CP-2262 Citrus juicer. Product colour: Black, Silver. Power: 20 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Weight: 697 g. Package width: 157 mm, Package depth: 157 mm, Package height: 246 mm