Tristar logo

Tristar CM-1233 Coffee maker

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112753
Info modified on:
29 Jun 2024, 11:42:24
End of life date:
25 Jun 2024
Short summary description Tristar CM-1233 Coffee maker:

Tristar CM-1233 Coffee maker, Drip coffee maker, 0.6 L, Ground coffee, 550 W, Black, Stainless steel

Long summary description Tristar CM-1233 Coffee maker:

Tristar CM-1233 Coffee maker. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 0.6 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 6 cups, Number of spouts: 1. Power: 550 W. Product colour: Black, Stainless steel

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.