Tristar logo

Tristar BL-4436 Blender

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91432
Info modified on:
09 Oct 2023, 09:09:22
End of life date:
03 Dec 2018
Short summary description Tristar BL-4436 Blender:

Tristar BL-4436 Blender, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 850 W, Black, Stainless steel

Long summary description Tristar BL-4436 Blender:

Tristar BL-4436 Blender. Type: Tabletop blender, Product colour: Black, Stainless steel, LED indicators: Power. Bowl capacity: 1.5 L, Control type: Rotary. Blending bowl material: Glass, Housing material: Stainless steel, Blade material: Stainless steel. Power: 850 W, Power source: AC, Power consumption (typical): 850 W. Weight: 3.65 kg

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.