Tristar logo

Tristar AC-5529 Air conditioner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199753
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Tristar AC-5529 Air conditioner:

Tristar AC-5529 Air conditioner, A, 980 W, 240 V, 50 Hz, 4.5 A, Type F (CEE 7/4)

Long summary description Tristar AC-5529 Air conditioner:

Tristar AC-5529 Air conditioner. Energy efficiency class (cooling): A, Connected load: 980 W, AC input voltage: 240 V. Product colour: White, Housing material: Acrylonitrile butadiene styrene (ABS), Display type: LCD. Weight: 19 kg, Package width: 318 mm, Package depth: 373 mm. Products per intermodal container (20ft): 216 pc(s), Products per intermodal container (40ft): 452 pc(s), Products per intermodal container (40ft, HC): 674 pc(s)

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.