location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU1000XLCD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174666 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you need to protect small- to medium-size servers, networking equipment and telecom systems against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges? Tripp Lite’s SU1000XLCD SmartOnline® Tower UPS System is the solution! Featuring a 1000VA/900W capacity and true on-line operation with pure sine wave output and zero transfer time to battery, it provides the highest level of power protection for mission-critical equipment. The SU1000XLCD’s large internal battery set supports connected equipment during blackouts, and runtime is expandable with optional external battery packs (Tripp Lite model BP24V15RT2U, BP24V28-2U or BP24V70-3U), sold separately. The SU1000XLCD has 6 5-15R outlets, including 2 single-outlet load banks that are individually controllable to reboot select equipment on demand or maximize battery runtime for mission-critical equipment. USB and DB9 communication ports support messaging of detailed UPS operational parameters and line power status. Included PowerAlert power management software supports an unlimited number of network UPS systems. The SU1000XLCD also accepts an optional SNMPWEBCARD accessory that enables the UPS to operate as a managed device on the network. It comes backed by a 2-year warranty and $250,000 of Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- Ideal for Protection of Mission-Critical Equipment
- True On-Line Operation with Pure Sine Wave Output and Zero Transfer Time
- Individually Controllable Outlets
- Reliable, Expandable Battery Backup
- High Power Factor and Highly Efficient Operation Reduces BTU Output
- AC Line and Tel/Ethernet Surge Suppression
- EMI/RFI Line Noise Filtering
- LCD Screen and Audible Alarm
- USB/DB9 Ports, SNMP Capability and Included PowerAlert Software
- Emergency Power Off (EPO) Capability
- Peace of Mind

Short summary description Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial, Double-conversion (Online), 1 kVA, 900 W, Sine, 100 V, 127 V

Long summary description Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 4.8 min, Typical backup time at half load: 15 min. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 172.7 mm, Depth: 337.8 mm, Height: 254 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
900 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Output voltage regulation
4%
Surge energy rating
570 J
Efficiency
93%
Output power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
50 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
RS-232 ports
1
Ethernet LAN (RJ-45) ports
1
Battery
Typical backup time at full load
4.8 min
Typical backup time at half load
15 min
Battery
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cable length
3 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LED
LED indicators
Yes
Certification
UL1778 , CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
172.7 mm
Depth
337.8 mm
Height
254 mm
Weight
13 kg
Package width
248.9 mm
Package depth
457.2 mm
Package height
353.1 mm
Package weight
15.2 kg
Logistics data
Master (outer) case width
248.9 mm
Master (outer) case length
457.2 mm
Master (outer) case height
353.1 mm
Master (outer) case gross weight
15.2 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 2 distributor(s)