location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM1500RMXL2UTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM1500RMXL2UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332152831 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:56:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 1000 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 2 years
Long product name Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) :
The long product name of Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAA Compliant SmartPro Expandable Rack/Tower UPS System
More>>>
Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s):
The official description of Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SM1500RMXL2UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 21 minutes half load runtime and 7.5 minutes at full load. Runtime is expandable with optional BP36V15-2U external battery pack (limit 1) or BP36V42-3U (multi-pack compatible). Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 75 to 147V. 1500VA / 1000 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 8 outlets with 3 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only).

Short summary description Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s):
This short summary of the Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SM1500RMXL2UTAA, Line-Interactive, 1.5 kVA, 1000 W, Sine, 75 V, 147 V

Long summary description Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SM1500RMXL2UTAA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SM1500RMXL2UTAA. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1000 W. AC outlet types: NEMA 5–15R, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.5 min, Typical backup time at half load: 21 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 439.4 mm, Depth: 341.6 mm, Height: 87.6 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
1000 W
Waveform *
Sine
Input operation voltage (min) *
75 V
Input operation voltage (max) *
147 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Maximum current
15 A
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
8 AC outlet(s)
USB port
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
7.5 min
Typical backup time at half load
21 min
Design
Form factor *
Rackmount
Housing material
Steel
Design
Rack capacity
2U
Cable length
3 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778 TAA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
439.4 mm
Depth
341.6 mm
Height
87.6 mm
Weight
21.1 kg
Package width
584.2 mm
Package depth
490.2 mm
Package height
223.5 mm
Package weight
26 kg
Logistics data
Master (outer) case width
584.2 mm
Master (outer) case length
490.2 mm
Master (outer) case height
223.5 mm
Master (outer) case gross weight
26 kg
Products per master (outer) case
1 pc(s)
Other features
Interface
USB; DB9
Nominal output voltage
120 V
Nominal input voltage
120 V
Country Distributor
United States 2 distributor(s)