location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 325 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECO650UPSM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECO650UPSM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332211071 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 325 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standby (Offline)
  • - 0.65 kVA 325 W
  • - Waveform: Pure sine
  • - 10 AC outlet(s)
  • - Compact Black
More>>>
Short summary description Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 325 W 10 AC outlet(s):
This short summary of the Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 325 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite ECO650UPSM, Standby (Offline), 0.65 kVA, 325 W, Pure sine, 110 V, 120 V

Long summary description Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 325 W 10 AC outlet(s):
This is an auto-generated long summary of Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 325 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite ECO650UPSM. UPS topology: Standby (Offline), Output power capacity: 0.65 kVA, Output power: 325 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 10 AC outlet(s). Typical backup time at full load: 1 min, Typical backup time at half load: 4.5 min. Form factor: Compact, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 110 mm, Depth: 184.9 mm, Height: 104.9 mm

Features
UPS topology *
Standby (Offline)
Output power capacity *
0.65 kVA
Output power *
325 W
Waveform *
Pure sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency
50/60 Hz
Maximum current
15 A
Surge energy rating
316 J
ECO mode
Yes
EMI/RFI noise filtering
Yes
Surge protection features
Digital Subscriber Line (DSL), Network, Telephone
Country of origin
Vietnam
Ports & interfaces
AC outlet types
NEMA 5-15R
Power plug
NEMA 5-15P
AC outlets quantity
10 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Battery
Typical backup time at full load
1 min
Typical backup time at half load
4.5 min
Cold start
Yes
Design
Form factor *
Compact
Design
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
1.5 m
Product colour *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3048 m
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
110 mm
Depth
184.9 mm
Height
104.9 mm
Weight
1.8 kg
Package width
144 mm
Package depth
275.8 mm
Package height
187.2 mm
Package weight
2 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Master (outer) case width
291.8 mm
Master (outer) case length
596.9 mm
Master (outer) case height
403.9 mm
Master (outer) case gross weight
16.9 kg
Products per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332211078