location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P043-002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P043-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142306 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:57:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R :
The long product name of Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tripp Lite Heavy-Duty - Power cable - NEMA L5-30 (M) - NEMA L5-20 (F) - 2 ft - black
More>>>
Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R:
The official description of Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lites P043-002 allows a simple transition from a L5-30R wall outlet to a L5-20R outlet. No need to call in an electrician to change the outlet and breaker, simply plug in the L5-30P plug and convert to L5-20R outlet with a built-in 20AMP breaker. Heavy-duty metal box, 3 x 10AWG and UL-rated.

- Easy transition between L5-30R to L5-20R.
- L5-20R outlet box contains 20AMP breaker.
- 2-ft. of 3C x 10AWG cable between L5-30P plug and L5-20R outlet box.

Short summary description Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R:
This short summary of the Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P043-002, 0.6 m, NEMA L5-20R

Long summary description Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R:
This is an auto-generated long summary of Tripp Lite P043-002 power cable Black 0.6 m NEMA L5-20R based on the first three specs of the first five spec groups.

Tripp Lite P043-002. Cable length: 0.6 m, Connector 2: NEMA L5-20R

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.6 m
Connector 2 *
NEMA L5-20R
Packaging data
Package width
299.7 mm
Package depth
12.7 mm
Package height
480.1 mm
Package weight
500 g
Technical details
Master (outer) case GTIN (EAN/UPC)
20037332142300
Logistics data
Master (outer) case width
121.9 mm
Master (outer) case length
73.7 mm
Master (outer) case height
424.2 mm
Master (outer) case gross weight
1 kg
Products per master (outer) case
1 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)