location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B110-INT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332176929 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Universal
  • - Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - AC-to-DC
  • - Detachable power connectors
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs) :
The long product name of Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs)
More>>>
Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs):
The official description of Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lites B110-INT allows our popular Video Over Cat5 devices to be used worldwide. Proprietary threaded connector attaches to the extender equipment, and included International power adapters allow for UK, Europe, and Australian power connections.

● 100-240V, 50/60Hz Adapter
● Europe, UK, Australia Plugs included
● Use with all Tripp Lite Video over Cat5 extenders

● 100-240V 50/60Hz Adapter
● CEE 7/16 EUROPEAN PLUG, BS1363 UK PLUG, AS3112 AUSTRALIAN PLUG Included

Package Includes

● AC adapter with 4.5 ft cord
● CEE 7/16 Schuko Plug
● BS1363 UK Plug
● AS3112 Australia Plug

Short summary description Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs):
This short summary of the Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs), Universal, 100-240 V, 50/60 Hz, AC-to-DC, Black

Long summary description Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs):
This is an auto-generated long summary of Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs) based on the first three specs of the first five spec groups.

Tripp Lite International AC Adapter for Video over Cat5 Extenders (European, UK, Australian Plugs). Power supply type: Universal, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Product colour: Black

Features
Power supply type *
Universal
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Features
Supplementary power connectors
3
Detachable power connectors
Yes
Design
Product colour *
Black
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)