location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B156-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175878 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:34:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DisplayPort Video ports quantity: 3 Black
  • - DC-in jack
  • - 1920 x 1080 pixels
  • - Maximum operating distance: 7.62 m
Warranty: 1-year limited warranty
Long product name Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD :
The long product name of Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD
More>>>
Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD:
The official description of Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get everyone’s attention by broadcasting awesome messages in ultra-high definition video! With Tripp Lite's B156-002 2-Port Multi-Display Video Splitter/Expander, you can split or expand a single DisplayPort signal into two separate signals and display them on two DisplayPort monitors using standard DisplayPort cables (Tripp Lite P580-Series or P583-Series). You can display the same image on each monitor, extend the desktop across them, or display in video wall mode where monitors are combined to display as one, enlarged monitor. The B156-002 supports 4Kx2K Ultra-High Definition (UHD) video resolutions up to 3840x2160 @ 60Hz, 48-bit Deep Color (16 bits per channel), and is compatible with HDCP, EDID and DDC. It is compliant with DisplayPort v1.2. It comes with an external power supply and brackets for wall-, rack- or pole-mounting. All mounting hardware is included.


Splitting, Extending, Multi-Display

● Splits a DisplayPort video signal to simultaneously display the same signal on two DisplayPort monitors, or expands it across both monitors as in video wall mode
● Displays can be placed up to 7.6 m away from the splitter/expander; the video source can be up to 4.8 m away from the splitter/expander (1.83 m is recommended).
● Supports both 4Kx2K (3840x2160 at 60Hz) UHD video and standard 1080p (1920x1080 at 60Hz) high-definition video


Video Standards and Protocols

● Supports up to 48-bit Deep Color (16 bits per channel) and video resolutions up to 4K Ultra High Definition (UHD), 3840x2160 (60Hz)
● Complies with HDCP, EDID and DDC
● Compatible with DisplayPort 1.2
● Compatible with Apple® Thunderbolt connectors (using P583-Series Mini Displayport to Displayport adapter cable)


Installation

● Plug-and-play; no software or drivers required
● Easy to install; connect the DisplayPort video source to the hub’s input port, connect the external power supply, and finally connect the two monitors to the output ports


Mounting Options

● Wall-, rack- or pole-mounting; all mounting hardware is included

System Requirements
● A computer with a DisplayPort v1.2 compatible Graphics Card (e.g. AMD Radeon with AMD Eyefinity technology) is required to display in video wall mode.
● Mac OS X does not support MST for NVIDIA and Intel Graphics Processor Units, limiting video display on the connected monitors to mirror mode.
● Backward compatible with most DisplayPort 1.1a equipment running current graphics drivers, with the feature set being limited to that of your equipment (e.g. you may be limited to displaying in Clone / Mirror Mode only). Compatibility with older graphics cards is not guaranteed.
● Maximum supported video resolutions and number of monitors will be dependent upon your graphics card. Check the specifications of your graphics card to determine its capabilities.
● A monitor with a Displayport input port.
● For international use, a power supply with the appropriate plug type must be purchased separately.

Short summary description Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD:
This short summary of the Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD, DisplayPort, 2x DisplayPort, 1920 x 1080 pixels, Black, 7.62 m, 1920 x 1080 (HD 1080)

Long summary description Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD:
This is an auto-generated long summary of Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD based on the first three specs of the first five spec groups.

Tripp Lite 2-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 4K x 2K UHD. Video port type: DisplayPort, Video out: 2x DisplayPort. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum operating distance: 7.62 m. Cable types supported: Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Width: 63.5 mm, Depth: 91.4 mm, Height: 25.4 mm

Ports & interfaces
Video port type *
DisplayPort
Video out *
2x DisplayPort
Video ports quantity *
3
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum operating distance
7.62 m
Supported graphics resolutions
1920 x 1080 (HD 1080)
Network
Cable types supported
Cat5e, Cat6
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Weight & dimensions
Width
63.5 mm
Depth
91.4 mm
Height
25.4 mm
Weight & dimensions
Dimensions (WxDxH)
25.4 x 91.44 x 64.008 mm
Weight
180 g
Packaging data
Package width
165.1 mm
Package depth
55.9 mm
Package height
182.9 mm
Package weight
450 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
348 mm
Master (outer) case length
221 mm
Master (outer) case height
586.7 mm
Master (outer) case gross weight
10.1 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332175875
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA Tripp Lite 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA
(show image)
B156-004-HD-V3 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-008-BH B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters Tripp Lite B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters
(show image)
B118-004-UHDINT B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA Tripp Lite B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA
(show image)
B116-002A-INT B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-004-BH B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter Tripp Lite B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter
(show image)
B118-002-UHDINT B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA Tripp Lite B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA Tripp Lite B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA
(show image)
B118-002-HDR B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA Tripp Lite B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA
(show image)
B118-004-HDR B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management Tripp Lite 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management
(show image)
B118-008E-UHD-2 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)