location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWBASE-GY AV stand accessory AV stand base

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWBASE-GY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWBASE-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196873 show
Category:
Accessories for AV (audio-visual equipment) stands such as brackets.
AV Stand Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited warranty
Long product name Tripp Lite WWBASE-GY AV stand accessory AV stand base :
The long product name of Tripp Lite WWBASE-GY AV stand accessory AV stand base. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkWise Standing Desk Base, Electric Adjustable-Height, Gray
More>>>
Tripp Lite WWBASE-GY AV stand accessory AV stand base:
The official description of Tripp Lite WWBASE-GY AV stand accessory AV stand base as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Electric adjustable-height desk base attaches to a desk top (sold separately) to create a more ergonomic workspace that accommodates sitting, standing and the comfort of different users.

- Steel construction with gray powder-coated finish
- Height adjusts in precise 0.1 in. increments from 23.5 to 49 in.
- Width adjusts to fit all WorkWise Desk Tops (sold separately)
- Create up to 4 convenient preset positions
- Electric motor adjusts height 1.5 in. per second

Tripp Lite’s WWBASE-GY WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch increments for standing and sitting positions perfectly customized for your comfort.

The included control handset mounts beneath a desk top and connects to the motor. It features buttons for up/down movement and a digital readout that displays height in inches. You can create up to four convenient preset positions, making it easy to instantly adjust the WWBASE-GY to the perfect height for you, as well as the officemate who shares your workspace. You can also set upper and lower limits if you prefer a narrower range of heights.

The WWBASE-GY is made of steel with a gray powder-coated finish. You can adjust its width between 42.5 and 72 inches to accommodate a variety of desk tops (sold separately). It perfectly matches the threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES. Pre-installed leveling feet keep it stable on uneven floors. Includes a 10-foot power cord with two-prong plug that connects to a 120V AC outlet. Meets ANSI/BIFMA X5.5-2014 standards. Maximum load capacity of 365 pounds. Assembles in less than 30 minutes.

Precise Electric Height Adjustment
- Height adjusts in precise 0.1 in. increments from 23.5 to 49 in.
- Powerful DC linear actuator motor moves base legs 1.5 in. per second
- Create up to 4 convenient preset positions for one-touch adjustment
- Set programmable upper and lower height limits
- 10 ft. power cord with two-prong plug connects to 120V AC outlet

Control Handset
- Digital readout displays height in inches
- Up/down buttons adjust height with just a touch
- Mounts beneath desk top

Width Adjusts to Fit a Variety of Desk Tops (Sold Separately)
- Width adjusts from 42.5 to 72 in.
- Base perfectly matches threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES

Durable Construction
- Made of steel with a gray powder-coated finish
- Pre-installed leveling feet for stability on uneven floors
- Meets ANSI/BIFMA X5.5-2014 standards
- Maximum load capacity of 365 lb.
- Assembles in less than 30 min.

Short summary description Tripp Lite WWBASE-GY AV stand accessory AV stand base:
This short summary of the Tripp Lite WWBASE-GY AV stand accessory AV stand base data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWBASE-GY, AV stand base, Grey, Steel, ROHS, UL 1004-7, UL 1004-1, UL 508:1999, CSA C22.2 100-04, CSA C22.2 77-95, CSA C22.2 14-10, 575.1 mm, 24.9 kg

Long summary description Tripp Lite WWBASE-GY AV stand accessory AV stand base:
This is an auto-generated long summary of Tripp Lite WWBASE-GY AV stand accessory AV stand base based on the first three specs of the first five spec groups.

Tripp Lite WWBASE-GY. Type: AV stand base, Product colour: Grey, Material: Steel. Depth: 575.1 mm, Weight: 24.9 kg. Quantity per pack: 1 pc(s), Package width: 1054 mm, Package depth: 264.2 mm

Features
Type *
AV stand base
Product colour *
Grey
Material *
Steel
Certification
ROHS, UL 1004-7, UL 1004-1, UL 508:1999, CSA C22.2 100-04, CSA C22.2 77-95, CSA C22.2 14-10
Weight & dimensions
Depth
575.1 mm
Weight
24.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
1054 mm
Package depth
264.2 mm
Package height
233.7 mm
Brand Image Product code Product Stock Price from
Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf Tripp Lite WWTOP48-ES AV stand accessory AV stand shelf
(show image)
WWTOP48-ES WWTOP48-ES 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite WWTOP48-BK AV stand accessory AV stand shelf Tripp Lite WWTOP48-BK AV stand accessory AV stand shelf
(show image)
WWTOP48-BK WWTOP48-BK 0.00
(excl. VAT)
0 (incl. VAT)