location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USA-19HS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0163120866755 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:39:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer speeds up to 230 Kbps to ensure reliable data transfers
  • - Detachable 3 ft. USB cable included
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Works with 32- and 64-bit Windows and macOS X (see model support page)
Warranty: 3-year limited
Long product name Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA :
The long product name of Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA
More>>>
Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA:
The official description of Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works with RS-232 Serial Devices
Connects to switches, routers, barcode scanners, GPS units, point-of-sale devices, lab equipment, network storage devices, modems, graphics tablets and other devices with a DB9 serial port. Supports data transfer speeds up to 230 Kbps—twice as fast as a built-in serial port.

Easy to Set Up and Use Right Out of the Box
No external power supply is needed and only one connection is required. Simply connect the included three-foot (0.9-meter) USB cable between the unit's USB-B port and your computer's USB-A port. The unit is compatible with any USB cable up to 16 feet (4.9 meters). A green LED indicates data activity at a glance. The unit weighs only 2 ounces for convenient transport in a backpack or laptop bag.

Compatible with Major Operating Systems
Works with Microsoft Windows (up to Windows 11) and macOS X (up to Ventura 13.3.1), and includes Windows line monitor and data trace software. The unit supports both 32-bit and 64-bit systems and has continuously updated drivers available for download on the unit's Technical Support page.

TAA-Compliant for GSA Schedule Purchases
The USA-19HS is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA:
This short summary of the Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA, USB, Serial, RS-232, USB A, DB9, Black, Taiwan

Long summary description Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA:
This is an auto-generated long summary of Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA based on the first three specs of the first five spec groups.

Tripp Lite USA-19HS Keyspan USB to Serial Adapter - USB-A Male to DB9 RS232 Male, 3 ft. (0.91 m), TAA. Host interface: USB, Output interface: Serial, Serial interface type: RS-232. Product colour: Black, Country of origin: Taiwan, Certification: REACH, CE, FCC. Baud rate: 230 Kbit/s. Width: 40.6 mm, Depth: 78.7 mm, Height: 25.4 mm. Cables included: USB, Package width: 228.6 mm, Package depth: 152.4 mm

Ports & interfaces
Host interface *
USB
Output interface *
Serial
USB 2.0 ports quantity
1
Serial ports quantity
1
Serial interface type
RS-232
Connector(s)
USB A, DB9
Design
Internal *
No
Product colour
Black
Country of origin
Taiwan
Certification
REACH, CE, FCC
Features
Baud rate
230 Kbit/s
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332144239
Compliance certificates
RoHS
Weight & dimensions
Width
40.6 mm
Depth
78.7 mm
Height
25.4 mm
Packaging data
Cables included
USB
Drivers included
Yes
Package width
228.6 mm
Package depth
152.4 mm
Package height
76.2 mm
Package weight
180 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
20 pc(s)
Master (outer) case width
299.7 mm
Master (outer) case length
502.9 mm
Master (outer) case height
177.8 mm
Master (outer) case gross weight
3.67 kg
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)