location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U442-DOCK22-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332267160 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 13:02:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports HD 1080p @ 60 Hz video resolutions on two HDMI displays simultaneously
  • - Connects you to a wired 10/100/1000 Ethernet network when no Wi-Fi is available
  • - 6 USB-A hub ports allow connection of flash drives, printers and other peripherals
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - 3.5 mm mini stereo audio jacks allow connection of speaker and microphone
Warranty: 1-year limited warranty
Long product name Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE :
The long product name of Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE
More>>>
Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE:
The official description of Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB docking station connects 2 HDMI displays, 6 USB-A peripherals, audio equipment and a Gigabit Ethernet network to your computer, laptop or tablet’s USB port.

Docking Station Turns Your Device’s USB Port into a Workstation
This multiport USB dock expands the potential of your MacBook Pro, Windows laptop, Chromebook, tablet or PC’s USB port. It’s ideal for transmitting 1080p video and digital audio to two large displays, adding a thumb drive and other USB peripherals, listening to music and podcasts, and connecting to a wired Gigabit Ethernet network, all at the same time.

Transmits High-Definition Video with Digital Audio to 2 HDMI Displays Simultaneously
Two HDMI outputs each support hi-def video up to 2560 x 1440 at 60 Hz with multi-channel sound. By downloading and installing the proper DisplayLink drivers to your host device, you may connect two external displays simultaneously. You can display the image from the host computer on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall. When two HDMI monitors are connected at the same time, maximum resolution is 1920 x 1080 (1080p) at 60 Hz.

USB Hub Ports Connect Keyboards, Thumb Drives and Other Peripherals
Two USB 3.2 Gen 1 and four USB 2.0 ports accept USB peripherals, such as flash drives, mice, keyboards and printers. The USB 3.2 Gen 1 ports support data transfer rates up to 5 Gbps and are backward compatible with earlier USB generations, so you can use legacy equipment with all six ports. One dedicated port also supports BC 1.2 charging with 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device.

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast uploads and downloads.

Connects Speakers, Microphone and Other Audio Equipment
Two 3.5 mm mini stereo jacks are convenient for connecting speakers, headphones and/or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.

Short summary description Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE:
This short summary of the Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 3.5 mm, 1000 Mbit/s, Black, 2560 x 1440 pixels

Long summary description Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE:
This is an auto-generated long summary of Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE based on the first three specs of the first five spec groups.

Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 1000 Mbit/s. Product colour: Black, Maximum digital resolution: 2560 x 1440 pixels, Display modes: Extended, Mirror. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 200 g

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
1
HDMI ports quantity *
2
HDMI version
1.3
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
2560 x 1440 pixels
Number of displays supported
2
Product colour *
Black
Display modes
Extended, Mirror
LED indicators
Yes
Housing material
Plastic
Country of origin
China
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.8 A
Output voltage
5 V
Power
Output current
4 A
Power cable length
1 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Weight
200 g
Packaging data
Package width
212 mm
Package depth
129.8 mm
Package height
105.7 mm
Package weight
680 g
Packaging content
Cables included
USB Type-A to USB Type-B, USB Type-A to USB Type-C
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
Federal Communications Commission (FCC), REACH, RoHS, WEEE
Logistics data
Products per master (outer) case
12 pc(s)
Master (outer) case width
455 mm
Master (outer) case length
343.9 mm
Master (outer) case height
281.9 mm
Master (outer) case gross weight
9 kg
Harmonized System (HS) code
8517.62.0090
Brand Image Product code Product Stock Price from
Tripp Lite Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial Tripp Lite Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply Tripp Lite U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8-GG U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray Tripp Lite U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black Tripp Lite USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black
(show image)
U442-DOCK8-B USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray
(show image)
U442-DOCK17-GY U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)