location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U442-DOCK12-S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213389 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mirrors 3 displays at the same time for easy multitasking and increasing productivity
  • - Supports HDMI and VGA resolutions up to 1920 x 1200 (including 1080p) @ 60 Hz
  • - Transmits audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Supports 20V 3A (60W) power output for fast-charging the host device
  • - USB-A port transfers data from thumb drives or printers at speeds up to 5 Gbps
Warranty: 3-year limited
Long product name Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging :
The long product name of Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging
More>>>
Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging:
The official description of Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Workstation
This multiport USB-C dock with PD Charging expands the potential of your Windows laptop, Chromebook, tablet or other device with a USB-C or Thunderbolt 3 port. It’s ideal for transmitting digital audio and video to a large display, adding a thumb drive or other USB peripheral, powering and charging a PD Charging-compliant mobile device and more—all at the same time.

Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 1080p video and digital audio to a compatible monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 1080p Video and Digital Audio
The two HDMI and single VGA ports support HD video resolutions up to 1920 x 1200, including 1080p, at 60 Hz. You can connect up to three external monitors at the same time in Mirror mode, which allows you to display the same 1080p image on all of them. A DVI display may also be connected using an HDMI to DVI adapter (sold separately).

USB Port Connects Keyboards, Thumb Drives and Other USB Peripherals
The USB 3.2 Gen 1 port accepts USB peripherals, such as flash drives, mice, keyboards and printers. It supports fast data transfer rates up to 5 Gbps and is backward compatible with USB 2.0 and USB 1.1 devices. Note: Host must support USB OTG (On-the-Go).

PD 2.0 Charging Port Charges Connected Device via AC Wall Charger
The USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging and powering the connected source device, such as an Android smartphone or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port. Note: USB-C PD port does not support Quick Charge (QC).

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no extra software to be downloaded or installed. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging:
This short summary of the Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Silver, HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, VGA, China, USB, 60 W

Long summary description Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging:
This is an auto-generated long summary of Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging based on the first three specs of the first five spec groups.

Tripp Lite U442-DOCK12-S USB-C Dock, Triple Display - HDMI, VGA, USB 3.x (5Gbps), USB-A Hub, 60W PD Charging. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Product colour: Silver, Hub interfaces: HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, VGA, Country of origin: China. Power source type: USB, Power consumption (max): 60 W. Weight: 100 g. Package width: 149.9 mm, Package depth: 78.7 mm, Package height: 20.3 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
Network
Ethernet LAN (RJ-45) ports
1
Performance
Product colour *
Silver
Hub interfaces
HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, VGA
Country of origin
China
Power
Power source type
USB
Power consumption (max)
60 W
Weight & dimensions
Weight
100 g
Packaging data
Package width
149.9 mm
Package depth
78.7 mm
Package height
20.3 mm
Package weight
140 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332213386
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
231.1 mm
Master (outer) case length
165.1 mm
Master (outer) case height
99.1 mm
Master (outer) case gross weight
1.5 kg
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Tripp Lite Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial Tripp Lite Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply Tripp Lite U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE Tripp Lite U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE
(show image)
U442-DOCK22-B U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8-GG U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray Tripp Lite U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black Tripp Lite USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black
(show image)
U442-DOCK8-B USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)