location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U352-000-SD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201232 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:55:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0 SuperSpeed data transfer rates up to 5 Gbps
  • - Supports latest memory card formats, including SDXC and SDHC
  • - Backward compatible with previous USB generations
  • - Plug-and-play with no external power supply required
  • - Fits easily into pocket, backpack, briefcase or laptop bag
Warranty: 3-year limited
Long product name Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader :
The long product name of Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader
More>>>
Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader:
The official description of Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If your computer, tablet or laptop doesn’t have a built-in memory card reader, but does have a USB port, the U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader is an essential tool. It easily transfers photos, documents, HD video and other files from a wide variety of memory cards to your device. Just plug the U352-000-SD into your device’s USB slot, and insert an SD or Micro SD card to begin reading files. All the latest memory card formats are supported.

If your device has a USB 3.0 port, the U352-000-SD transfers data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0 card readers. It’s backward compatible with previous USB generations, so data can transfer regardless of your device. The compact unit fits easily into your pocket, backpack, briefcase or laptop bag, so you can access memory card files at a moment’s notice. No software, drivers or external power supply required. Compatible with all USB-enabled operating systems.

Short summary description Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader:
This short summary of the Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader, DV RS-MMC, MMC, MMC Mobile, MicroSD (TransFlash), MicroSDHC, RS-MMC, SD, SDHC, SDXC, Black, 5000 Mbit/s, USB 3.2 Gen 1 (3.1 Gen 1), 142.2 mm, 63.5 mm

Long summary description Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader:
This is an auto-generated long summary of Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader based on the first three specs of the first five spec groups.

Tripp Lite U352-000-SD USB 3.0 SuperSpeed SD/Micro SD Memory Card Media Reader. Compatible memory cards: DV RS-MMC, MMC, MMC Mobile, MicroSD (TransFlash), MicroSDHC, RS-MMC, SD, SDHC, SDXC, Product colour: Black, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Package width: 142.2 mm, Package depth: 63.5 mm, Package height: 19 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 198.1 mm, Master (outer) case length: 160 mm

Performance
Compatible memory cards *
DV RS-MMC, MMC, MMC Mobile, MicroSD (TransFlash), MicroSDHC, RS-MMC, SD, SDHC, SDXC
Internal *
No
Data transfer rate
5000 Mbit/s
Product colour *
Black
Plug and Play
Yes
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
Packaging data
Package width
142.2 mm
Package depth
63.5 mm
Package height
19 mm
Package weight
50 g
Technical details
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332201239
Products per master (outer) case
10 pc(s)
Master (outer) case width
198.1 mm
Master (outer) case length
160 mm
Master (outer) case height
76.2 mm
Master (outer) case gross weight
450 g
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)