location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-ft. USB 2.0 A - 4-Pin Mini B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U028-006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0373321280728 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - USB A Male
  • - Mini-USB B Male
  • - Black
Long product name Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black :
The long product name of Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Cable - 6-ft. USB 2.0 A to 4-Pin Mini B Gold Cable
More>>>
Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black:
The official description of Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 6-ft. gold USB2.0 A/Mini-B 4-pin device cable has been tested and certified by USB-if to meet or exceed the USB2.0 performance criteria. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- USB 2.0 certified
- Connects to Cameras, Cell Phones, PDA's, etc with 4-Pin Mini-B USB connectors
- Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
- Premium double-shielded cables with tinned copper braid and aluminum Mylar foil
- Gold plated connectors and gold plated copper contacts for superior conductivity.
- Molded connectors and integral strain relief for extra durability and long life.
- Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

System Requirements

- Any USB device requiring a USB cable with Mini-B 4-Pin connector
- USB2.0 performance only when used with USB2.0 device and USB2.0 controller

Short summary description Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black:
This short summary of the Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B, 1.8 m, USB A, Mini-USB B, Male/Male, Black

Long summary description Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black:
This is an auto-generated long summary of Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B USB cable 1.8 m USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite 6-ft. USB 2.0 A - 4-Pin Mini B. Cable length: 1.8 m. Connector 1: USB A, Connector 2: Mini-USB B, Connector gender: Male/Male, Product colour: Black

Features
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Features
Connector 2 gender *
Male
Product colour *
Black
Weight & dimensions
Cable length *
1.8 m
Brand Image Product code Product Stock Price from
Tripp Lite U023-006 USB 2.0 A to B Cable with Ferrite Chokes (M/M), 6 ft. (1.83 m) Tripp Lite U023-006 USB 2.0 A to B Cable with Ferrite Chokes (M/M), 6 ft. (1.83 m)
(show image)
U023-006 U023-006 USB 2.0 A to B Cable with Ferrite Chokes (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 3.05 m Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 3.05 m
(show image)
U050-010 USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 3.05 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 1.83 m (6-ft.) Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 1.83 m (6-ft.)
(show image)
U050-006 USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 1.83 m (6-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)